EN
  • EN
  • DE

PIC18LF26K22-I/SP

Part No PIC18LF26K22-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF26
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF26K22ISP
Standard Package 15
Win Source Part Number 1319034-PIC18LF26K22-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K22-I/SP CAD Model

Description

Product Overview: PIC18LF26K22-I/SP

The PIC18LF26K22-I/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the PIC18 family and is designed for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more. With its robust architecture and extensive feature set, the PIC18LF26K22-I/SP is engineered to deliver efficient performance and reliable operation.

Key Features:

  • Enhanced Mid-range Core: This MCU features a 16-bit program word and operates at a maximum frequency of 64 MHz. Its enhanced mid-range core with 16 levels of hardware stack ensures smooth and efficient task management.
  • Memory: It comes equipped with 64 KB of flash program memory, 3,840 bytes of SRAM, and 1 KB of EEPROM, providing ample space for complex applications and data storage.
  • Rich Peripheral Set: The device boasts an integrated set of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 28 channels, three operational amplifiers, and multiple communication interfaces such as SPI, I2C, and EUSART for versatile connectivity options.
  • Power Efficiency: As a member of the 'LF' series, the PIC18LF26K22-I/SP is optimized for low power consumption, featuring a wide operating voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: With an extended industrial temperature range from -40°C to +85°C, this MCU can operate reliably in harsh environmental conditions.
  • Package: The device is available in a 28-pin SPDIP (Single In-line Package) form factor, ensuring easy integration into a wide variety of PCB layouts.

Applications:

The versatility of the PIC18LF26K22-I/SP makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Home automation and security
  • Industrial control and automation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Overall, the PIC18LF26K22-I/SP MCU stands out as a reliable and capable component for designers and engineers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess