EN
  • EN
  • DE

SN75ALS174APWR

Part No SN75ALS174APWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 20TSSOP  /  4/0 Driver RS422, RS485 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 75ALS174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51615-2,296-51615-1,296-51615-6,SN75ALS174APWR-ND
Standard Package 2,000
Win Source Part Number 1040747-SN75ALS174APWR
Ultra Librarian 3D Model Ultra Librarian SN75ALS174APWR CAD Model

Description

The SN75ALS174APWR is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device falls under the category of differential drivers and receivers, which are essential components in facilitating reliable data transmission in environments susceptible to noise and interference.

Key Features

  • Interface Type: The device operates as a quadruple differential line driver, which means it can drive four separate lines, each providing differential outputs that are crucial for minimizing electromagnetic interference (EMI) and crosstalk in communication systems.
  • Supply Voltage: It operates over a wide supply voltage range, typically from 4.5V to 5.5V, making it versatile for various applications and compatible with standard TTL logic levels.
  • Speed: The SN75ALS174APWR is designed for high-speed operation, supporting data rates that are suitable for many modern digital communication systems.
  • Power Dissipation: With a low-power consumption design, it helps in reducing the overall power requirements of the systems it's integrated into.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the 'PWR' suffix indicating a 20-pin configuration that is both space-efficient and suitable for automated PCB assembly processes.

Applications

The SN75ALS174APWR is commonly used in a variety of digital communication systems where signal integrity is paramount. Its applications span across:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial control systems
  • High-speed data acquisition systems
  • Any system requiring robust data transmission over long cables or in noisy environments

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN75ALS174APWR is no exception, as it is designed to meet or exceed the stringent requirements of industrial and commercial applications. It is built to provide consistent performance and a long operational lifespan, even under challenging conditions.

Overall, the SN75ALS174APWR from Texas Instruments represents a reliable and high-performing solution for differential data transmission, ensuring that digital communication is both accurate and resistant to external noise and interference.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess