EN
  • EN
  • DE

DS2119ME+

Part No DS2119ME+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT3 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 102213-DS2119ME+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2119ME+ CAD Model

Description

Maxim Integrated DS2119ME+: High-Performance SCSI Terminator

The DS2119ME+ is a state-of-the-art SCSI (Small Computer System Interface) terminator designed by Maxim Integrated to ensure reliable data transmission in high-speed SCSI bus systems. This advanced terminator is specifically engineered to comply with the SCSI-2 and SCSI-3 standards, making it an ideal solution for a wide range of applications that require fast and dependable communication between devices.

This product features a Low Voltage Differential (LVD) / Single-Ended (SE) multimode terminator, which means it can automatically adapt to the operating mode of the attached SCSI devices. The DS2119ME+ has the capability to sense the mode of the SCSI bus and switch accordingly, providing flexibility and convenience for system integrators and IT professionals.

The DS2119ME+ boasts a robust design that includes a fail-safe feature to maintain signal integrity even if the power is lost. This ensures that data is protected and the SCSI bus remains in a high-impedance state, preventing potential damage to the system. Additionally, the terminator is equipped with a thermal shutdown feature that protects the device from overheating, further enhancing its reliability and longevity.

With its compact 16-pin SOIC (Small Outline Integrated Circuit) package, the DS2119ME+ is designed for easy integration into a variety of systems without taking up excessive space on the PCB (Printed Circuit Board). This makes it an excellent choice for space-constrained applications such as rack-mounted servers, storage arrays, and industrial computers.

Maxim Integrated's commitment to quality is evident in the DS2119ME+, which is built to meet the highest industry standards. Its performance, combined with Maxim's reputation for producing durable and reliable integrated circuits, makes the DS2119ME+ a top choice for system designers looking to enhance the performance and integrity of their SCSI bus systems.

Overall, the DS2119ME+ is a testament to Maxim Integrated's dedication to providing cutting-edge solutions for complex digital communication challenges. Whether used in data centers, enterprise storage solutions, or industrial applications, the DS2119ME+ delivers the reliability and performance required for today's high-speed data environments.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2777 $116.1627
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess