EN
  • EN
  • DE

PIC18LF4420-I/P

Part No PIC18LF4420-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF4420
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF4420-I/P-NDR
Standard Package 10
Win Source Part Number 1318863-PIC18LF4420-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4420-I/P CAD Model

Description

Microchip Technology PIC18LF4420-I/P Microcontroller

The PIC18LF4420-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional integration of features suitable for a wide range of applications. This 8-bit microcontroller is based on the powerful PIC18 architecture and is designed to operate with low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.

Key Features:

  • CPU: The device is equipped with a high-performance RISC CPU, providing the flexibility and power needed to handle complex programming tasks and enabling efficient processing with a C compiler friendly development environment.
  • Memory: It boasts a substantial 16KB of flash memory, allowing for ample space to store application code and data, along with 768 bytes of RAM for efficient data manipulation and 256 bytes of EEPROM for non-volatile storage of critical data.
  • Speed: With an oscillator speed of up to 40MHz, the PIC18LF4420-I/P can execute instructions quickly, thus improving overall system throughput.
  • Power Management: This MCU features Power Managed modes, including nanoWatt Technology, which significantly reduces power consumption during sleep, idle, and active states, extending the life of battery-operated devices.
  • I/O and Peripherals: It comes with 36 I/O pins and a range of integrated peripherals such as timers, serial communication modules (USART, SPI, I2C), 10-bit Analog-to-Digital Converters (ADC), and PWM outputs, providing a versatile interface for connecting and controlling a wide array of external devices.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The PIC18LF4420-I/P is available in a 40-pin PDIP package, making it suitable for prototyping and easy integration into various circuit designs.

Applications:

The versatility of the PIC18LF4420-I/P makes it an excellent choice for a myriad of applications, including industrial control systems, automotive applications, home appliances, medical devices, and consumer electronics. Its robust feature set and power efficiency cater to the demands of both complex and simple embedded system designs.

Whether you're developing a sophisticated control system or a simple utility device, the PIC18LF4420-I/P offers a balanced combination of performance, power efficiency, and ease of use that can help bring your innovative ideas to life.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess