EN
  • EN
  • DE

PM8018C1-F3GI

Part No PM8018C1-F3GI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC PCI CONTROLLER UART 1071FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Part Status Obsolete (End Of Life)
Protocol PCI
Function Controller
Interface UART
Manufacturer Package 1071-BGA, FCBGA
Supplier Device Package 1071-FCBGA (27x27)
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813150-PM8018C1-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8018C1-F3GI CAD Model

Description

The PM8018C1-F3GI is a cutting-edge product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed with a focus on high-performance and reliability for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Integration: The PM8018C1-F3GI integrates multiple functionalities into a single chip, which helps reduce the overall system footprint and simplifies the design process for engineers.
  • Energy Efficiency: This device is engineered for low power consumption, making it an ideal choice for battery-powered applications or energy-sensitive projects.
  • Robust Performance: With its ability to operate under a wide range of temperatures and conditions, the PM8018C1-F3GI ensures consistent performance even in the most demanding environments.
  • Advanced Technology: Built on Microchip's advanced semiconductor technology, this product offers superior speed, accuracy, and durability.

Applications

The versatility of the PM8018C1-F3GI allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Portable electronics
  • Power management solutions

Product Specifications

Parameter Value Manufacturer Microchip Technology Part Number PM8018C1-F3GI Category Integrated Circuits (ICs) Mounting Type Surface Mount Package / Case Specified by Manufacturer Operating Temperature Specified by Manufacturer

For detailed technical specifications and product ordering information, please refer to the official Microchip Technology datasheet for the PM8018C1-F3GI or contact Microchip Technology's customer support team.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess