EN
  • EN
  • DE

PIC18LF4439-I/ML

Part No PIC18LF4439-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 44QFN / MCU 8-bit PIC RISC 12KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 12KB (6K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 640 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792163-PIC18LF4439-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4439
Introduction Date December 16, 2002
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18LF4439-I/ML CAD Model

Description

Microchip Technology's PIC18LF4439-I/ML Microcontroller

The PIC18LF4439-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F family, which is well-suited for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and medical equipment.

At the heart of the PIC18LF4439-I/ML is an 8-bit processor that offers a maximum CPU speed of 40 MHz. This speed is achieved through an external crystal, and the device also supports a variety of internal oscillators for flexible clocking options. The low-power design, signified by the 'LF' in its name, ensures efficient operation, making it ideal for battery-powered applications.

The microcontroller comes with 16KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it boasts 768 bytes of EEPROM and 768 bytes of RAM, which facilitates efficient data storage and manipulation. The device is also equipped with an array of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, which allows for precise sensor readings and analog input processing.

For communication purposes, the PIC18LF4439-I/ML supports various serial interfaces, such as SPI, I2C, and USART, enabling it to connect with other microcontrollers, sensors, and external modules. Its robust I/O capabilities, with up to 36 programmable pins, provide developers with the flexibility to interface with a multitude of external devices.

Encased in a 44-pin QFN (Quad Flat No-lead) package, the PIC18LF4439-I/ML is compact and suitable for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments, which is critical for automotive and industrial applications.

Overall, the PIC18LF4439-I/ML by Microchip Technology is a powerful and reliable microcontroller that offers a perfect blend of performance, power efficiency, and programmability to meet the needs of complex and demanding applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess