EN
  • EN
  • DE
  • IT

PIC18LF44J11-I/ML

Part No PIC18LF44J11-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238341-PIC18LF44J11-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF44J11
Introduction Date May 15, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF44J11-I/ML CAD Model

Description

Microchip Technology's PIC18LF44J11-I/ML Microcontroller

The PIC18LF44J11-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is a member of the PIC18 family, known for its robust architecture and versatility in various applications, ranging from industrial control systems to consumer electronics. The PIC18LF44J11-I/ML is designed to operate with low power consumption, making it an ideal choice for battery-operated devices and energy-efficient applications.

Key Features

  • Core: The MCU is built around a powerful PIC18 8-bit core with an enhanced instruction set that provides a high level of computational performance and efficient code execution.
  • Memory: It comes equipped with 32KB of flash memory, allowing ample space for application code, and 1536 bytes of RAM for data storage and manipulation.
  • Digital Peripherals: The device includes versatile digital peripherals such as timers, capture/compare/PWM modules, and serial communication modules supporting SPI, I2C, and UART protocols.
  • Analog Features: The PIC18LF44J11-I/ML also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the MCU to interface with various analog sensors and devices.
  • Operating Voltage: It operates at a voltage range of 2.0V to 3.6V, which is suitable for low-voltage applications.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Packaging: This MCU comes in a 44-pin QFN (Quad Flat No-leads) package, which is compact and space-saving, making it a great choice for designs with limited PCB area.
  • Power Management: With power-managed modes including Idle and Sleep, the PIC18LF44J11-I/ML is capable of reducing its power consumption when full operation is not required, thereby extending battery life in portable applications.

Applications

The versatility of the PIC18LF44J11-I/ML allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control and automation
  • Consumer electronics
  • Medical devices
  • Smart sensors
  • Home automation
  • Battery-operated devices

Overall, the PIC18LF44J11-I/ML from Microchip Technology offers a balanced combination of performance, power efficiency, and integration, making it a solid choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess