EN
  • EN
  • DE

PIC18LF45K50-I/MV

Part No PIC18LF45K50-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40UQFN / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 40-Pin UQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 25x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-UFQFN Exposed Pad
Manufacturer Package 40-UQFN (5x5)
Win Source Part Number 792176-PIC18LF45K50-I/MV
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF45K50
Introduction Date August 28, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF45K50-I/MV CAD Model

Description

The PIC18LF45K50-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology's esteemed PIC18 family. This device is designed to deliver powerful computational speed and functionality while maintaining optimal power efficiency, making it an ideal solution for a wide range of embedded applications.

Key Features:

  • Core: The PIC18LF45K50 features a CISC architecture with a precision 16-bit instruction set optimized for control applications. This results in faster execution of instructions and overall improved system throughput.
  • Memory: It boasts a substantial 32KB of flash memory, 1.5KB of RAM, and 256 bytes of EEPROM, supporting complex and memory-intensive applications.
  • Speed: Operating at a maximum frequency of 48MHz, this MCU ensures swift processing capabilities for time-sensitive tasks.
  • I/O Pins: With 24 programmable I/O lines, designers have ample flexibility to interface with external peripherals and user interfaces.
  • Low Power: As part of the 'LF' series, the PIC18LF45K50 is optimized for low-power consumption, with a variety of power-managing features such as Power-Save, Standby, and Idle modes, which are crucial for battery-powered or power-sensitive applications.
  • USB 2.0 Compliant: The integrated full-speed USB 2.0 compliant module allows for easy integration with USB-based communication applications without the need for external USB components.
  • Analog Features: It includes an array of analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise sensor readings and analog data processing.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The MCU is available in a 40-pin UQFN package, allowing for a compact footprint on printed circuit boards.

The PIC18LF45K50-I/MV is a versatile MCU that blends performance, memory, and rich peripheral integration to meet the demands of today's sophisticated electronic systems. Whether it's for industrial control systems, consumer electronics, medical devices, or automotive applications, this MCU from Microchip Technology stands as a robust foundation for innovation and design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess