EN
  • EN
  • DE

PIC18LF8390-I/PT

Part No PIC18LF8390-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 80TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18LF8390
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF8390IPT
Standard Package 119
Win Source Part Number 1322396-PIC18LF8390-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF8390-I/PT CAD Model

Description

Microchip Technology's PIC18LF8390-I/PT Microcontroller

The PIC18LF8390-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems. This MCU is part of Microchip's renowned PIC18 family, which is celebrated for its robust architecture, versatility, and ease of use. The PIC18LF8390-I/PT is particularly suitable for applications requiring sophisticated control algorithms and connectivity, making it an ideal choice for automotive, industrial, and consumer electronics.

Key Features:

  • Core: The MCU is built on a high-performance PIC18 core with an extended instruction set for enhanced computation capabilities.
  • Speed: It operates at a maximum frequency of 10 MHz, providing a solid balance between processing power and power consumption.
  • Memory: Equipped with 32KB of flash memory and 2KB of RAM, it offers ample space for complex applications and data buffering.
  • I/O Pins: The device includes 36 programmable input/output pins, offering flexibility in interfacing with peripherals and external devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, essential for sensor-based applications.
  • Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and UART, for seamless data exchange with other devices.
  • Temperature Range: This MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Power Management: The PIC18LF8390-I/PT features Power Managed modes for energy efficiency, making it suitable for battery-operated devices.
  • Package: It comes in a 64-TQFP (Thin Quad Flat Package), which is compact and space-efficient.

Applications:

With its robust feature set, the PIC18LF8390-I/PT is adept at managing complex tasks in a variety of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and process control
  • Smart home devices and home automation
  • Medical devices
  • Consumer electronics

The PIC18LF8390-I/PT from Microchip Technology represents a blend of performance, efficiency, and reliability, making it a top choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess