EN
  • EN
  • DE

PIC24EP512GP206-E/PT

Part No PIC24EP512GP206-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP / PIC series Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24EP512GP206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1025558-PIC24EP512GP206-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP206-E/PT CAD Model

Description

Microchip Technology's PIC24EP512GP206-E/PT Microcontroller

The PIC24EP512GP206-E/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed for advanced applications that require efficient power management, robust operation, and versatile interfacing options. This microcontroller is a perfect fit for industrial control systems, automotive applications, IoT devices, and other embedded systems that demand reliability and precision.

Core Features

  • High-Performance CPU: At its core, this MCU features a modified Harvard architecture 16-bit CPU, which provides a maximum speed of 70 MIPS. This ensures quick processing and response times for complex tasks and algorithms.
  • Ample Memory: It boasts an impressive 512 KB of flash memory for program storage, complemented by 48 KB of RAM for data processing. This memory capacity allows for the development of sophisticated applications with extensive code and data storage requirements.
  • Advanced Peripherals: The PIC24EP512GP206-E/PT includes a rich set of peripherals, such as multiple timers, input capture, output compare/PWM, and a variety of serial communication interfaces like UART, SPI, and I2C modules, which are essential for modern embedded designs.
  • Digital Signal Processing (DSP): The device comes with DSP functionality that is ideal for applications requiring mathematical computations, such as sensor data analysis, digital filtering, and complex control algorithms.

Robust Design and Connectivity

  • Extended Temperature Range: This MCU is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Flexible Power Management: The device features multiple power modes, including an idle mode and a sleep mode, which help reduce power consumption and extend the life of battery-powered applications.
  • Enhanced Connectivity: With its comprehensive set of communication interfaces, the PIC24EP512GP206-E/PT facilitates seamless integration with other electronic components and systems, ensuring flexible and reliable data exchange.

Package and Development Support

The PIC24EP512GP206-E/PT is available in a 64-pin TQFP package, which provides a compact footprint while still offering sufficient I/O ports for most applications. Microchip Technology supports this microcontroller with a robust ecosystem, including development tools, software libraries, and application notes, which accelerates the development process and helps bring products to market faster.

Whether you're developing a sophisticated control system or a connected device, the PIC24EP512GP206-E/PT provides the performance, memory, and features necessary to create a reliable and efficient product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess