EN
  • EN
  • DE

PIC24EP512GU810-I/BG

Part No PIC24EP512GU810-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLSH 121TFBGA / PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number PIC24EP512GU810
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352230-PIC24EP512GU810-I/BG
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GU810-I/BG CAD Model

Description

The PIC24EP512GU810-I/BG is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, tailored for advanced applications that demand robust operational capabilities and high-speed processing. This particular model is part of the enhanced PIC24E series, known for its exceptional efficiency, flexibility, and power management features.

Key Features

  • Core: 16-bit dsPIC
  • Maximum Speed: 70 MIPS
  • Program Memory: 512 KB of Flash
  • RAM: 48 KB
  • Data EEPROM: 1 KB
  • Digital Communication Interfaces: I²C, SPI, UART
  • Timers: Multiple 16-bit and 32-bit timers
  • Input/Output: Up to 70 I/O pins
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: 121-BGA (17x17)

Performance and Power Efficiency

The PIC24EP512GU810-I/BG is designed to deliver optimal performance with a maximum speed of 70 MIPS, allowing for rapid data processing and real-time execution of instructions. The device's power efficiency is enhanced by features such as multiple power-saving modes, including Idle and Sleep modes, which help to minimize power consumption during periods of reduced activity.

Connectivity and Expansion

Equipped with a variety of digital communication interfaces, this MCU offers great flexibility for peripheral connectivity. The inclusion of I²C, SPI, and UART interfaces enables easy integration with sensors, actuators, and other microcontrollers, making it an ideal choice for complex, multi-component systems.

Robust and Reliable

The robust design of the PIC24EP512GU810-I/BG ensures reliable operation in challenging environments. Its industrial temperature range of -40°C to +85°C makes it suitable for a wide array of applications, from automotive systems to industrial automation.

Applications

This MCU is well-suited for an extensive range of applications, including advanced motor control, industrial control systems, automotive applications, and Internet of Things (IoT) devices. Its high level of integration and processing power makes it a go-to solution for developers looking for a reliable and capable microcontroller.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess