EN
  • EN
  • DE

PIC24F16KM202-I/SS

Part No PIC24F16KM202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b/12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24F16KM202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368756-PIC24F16KM202-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F16KM202-I/SS CAD Model

Description

Microchip Technology's PIC24F16KM202-I/SS Microcontroller

The PIC24F16KM202-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-constrained and space-sensitive applications. This 16-bit microcontroller integrates advanced features and robust peripheral set into a compact SSOP-28 package, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • Core: The device features a modified Harvard architecture with a 16-bit CPU, operating at speeds up to 32 MHz. It offers a linear program memory addressing up to 4M instruction words and a linear data memory addressing up to 64 KB.
  • Memory: The PIC24F16KM202-I/SS comes with 16 KB of flash program memory and 2 KB of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: It includes versatile digital peripherals such as up to 21 I/O pins, two UART modules, one SPI module, and one I2C module, enabling easy communication and interfacing with external devices.
  • Analog Features: For applications requiring analog functionality, the MCU offers a 10-bit, 12-channel Analog-to-Digital Converter (ADC) and two comparators, facilitating precise sensor readings and analog signal processing.
  • Timers: The device is equipped with multiple timers, including a 16-bit timer, watchdog timer, and power-saving Real-Time Clock and Calendar (RTCC), supporting a variety of timing and control tasks.
  • Power Management: With its low-power design, the PIC24F16KM202-I/SS provides multiple power management options such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Idle, and Sleep modes, which help in reducing power consumption for battery-powered applications.
  • Operating Conditions: The MCU operates over a wide voltage range of 1.8V to 3.6V and a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Programming and Debugging: In-circuit serial programming (ICSP) and in-circuit debugging (ICD) via two pins provide convenient and efficient ways to program the microcontroller and debug applications.

The PIC24F16KM202-I/SS is a versatile and efficient solution for developers looking to balance performance with power consumption. Its rich set of peripherals and small form factor make it particularly suitable for industrial control systems, consumer electronics, automotive applications, and Internet of Things (IoT) devices. By choosing this microcontroller, designers can take advantage of Microchip's robust support and resources, ensuring a smooth development process and a reliable end product.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5082 $52.0656
19+ $5.3401 $101.4619
29+ $5.1732 $150.0228
40+ $5.0064 $200.2560
52+ $4.8395 $251.6540
70+ $4.3388 $303.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess