EN
  • EN
  • DE

PIC24FJ128GA006T-I/PT

Part No PIC24FJ128GA006T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ128GA006
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655674-PIC24FJ128GA006T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA006T-I/PT CAD Model

Description

Microchip Technology PIC24FJ128GA006T-I/PT Microcontroller

The PIC24FJ128GA006T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 16-bit MCU is part of the PIC24F family and is ideal for applications that require efficient operation and multitasking capabilities. It is particularly suited for embedded systems in automotive, industrial, medical, and consumer electronics sectors.

At the heart of the PIC24FJ128GA006T-I/PT is a modified Harvard architecture that allows for extensive parallel processing, with a maximum CPU speed of 32 MHz. It boasts 128KB of flash memory, providing ample space for complex programs and algorithms. Additionally, the MCU comes with 8KB of RAM, ensuring smooth and responsive operation for real-time applications.

Key Features:

  • Core: 16-bit PIC24F CPU
  • Speed: Up to 32 MHz internal oscillator
  • Memory: 128KB flash memory and 8KB RAM
  • I/O Pins: 85 input/output pins for versatile connectivity
  • Timers: Multiple 16-bit and 32-bit timers for precise event management
  • Communication: Integrated peripherals for UART, SPI, and I2C communication
  • Analog Features: 16-channel, 10-bit Analog-to-Digital Converter (ADC)
  • Temperature Range: Extended operating temperature range (-40°C to +85°C)
  • Package: 64-pin TQFP (Thin Quad Flat Package)

This microcontroller also features an array of analog and digital peripherals, including a 16-channel 10-bit ADC, multiple PWM outputs, and serial communication modules (UART, SPI, I2C) making it highly adaptable for interfacing with various sensors and actuators.

Designed with power efficiency in mind, the PIC24FJ128GA006T-I/PT supports multiple power-saving modes, which are crucial for battery-operated devices. Its wide operating voltage range of 2.0V to 3.6V allows for flexible power supply options and compatibility with low-power systems.

The MCU comes in a 64-pin TQFP package, which provides a compact footprint while still offering an abundance of I/O options for complex embedded designs. With its robust set of features and capabilities, the PIC24FJ128GA006T-I/PT from Microchip Technology is a powerful and reliable choice for your next advanced microcontroller-based project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7032 $52.2192
15+ $7.1411 $107.1165
22+ $6.9179 $152.1938
30+ $6.6948 $200.8440
39+ $6.4716 $252.3924
52+ $5.8022 $301.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess