EN
  • EN
  • DE

PIC24FJ256GL405-E/M4

Part No PIC24FJ256GL405-E/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202806-PIC24FJ256GL405-E/M4
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GL405-E/M4 CAD Model

Description

Microchip Technology's PIC24FJ256GL405-E/M4 Microcontroller

The PIC24FJ256GL405-E/M4 is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This powerful MCU is designed to deliver efficiency and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices. The product is well-suited for designers looking for a robust microcontroller with ample memory and flexible features.

Key Features:

  • High-Performance CPU: At its core, the PIC24FJ256GL405-E/M4 features a 16-bit modified Harvard architecture that allows for a balanced approach between high performance and power efficiency, running at speeds of up to 16 MIPS (Million Instructions Per Second).
  • Extended Memory: With 256KB of Flash memory and 16KB of RAM, this microcontroller provides ample space for complex applications and data storage, ensuring smooth operation and flexibility in program updates.
  • Rich Peripherals: A host of integrated peripherals support a wide range of functions, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces such as UART, SPI, and I2C modules, enhancing connectivity and interface options.
  • Robust I/O Capabilities: The device boasts up to 85 versatile I/O pins, which are configurable for various uses, allowing designers to connect a variety of sensors, actuators, and other electronic components.
  • Low Power Consumption: It features multiple power-saving modes, making it suitable for battery-powered and energy-conscious applications.
  • Extended Temperature Range: The PIC24FJ256GL405-E/M4 operates over an industrial temperature range, ensuring reliability in harsh environments.

Package and Quality:

The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package), which provides a compact footprint while offering sufficient pins for complex designs. Additionally, Microchip's commitment to quality ensures that each PIC24FJ256GL405-E/M4 microcontroller meets stringent industry standards for performance and reliability.

Whether you're developing advanced consumer electronics, custom automation solutions, or innovative communication devices, the PIC24FJ256GL405-E/M4 from Microchip Technology stands as a reliable and capable heart for your project.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess