EN
  • EN
  • DE

PIC24FJ512GU410-I/PT

Part No PIC24FJ512GU410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / PIC series Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 24x10b/12b; D/A 1x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ512GU410
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC24FJ512GU410-I/PT
Standard Package 119
Win Source Part Number 1204648-PIC24FJ512GU410-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GU410-I/PT CAD Model

Description

Product Overview: PIC24FJ512GU410-I/PT

The PIC24FJ512GU410-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that require efficient power management, robust operation, and versatile interfacing options. This 16-bit MCU is part of the PIC24F family, known for its rich feature set and integration capabilities that make it ideal for a wide range of embedded systems.

Key Features:

  • Core: The device is built around a modified Harvard architecture that includes a 16-bit CPU, providing a perfect balance between power efficiency and processing capability.
  • Memory: It comes equipped with 512 KB of flash memory and 48 KB of RAM, ensuring ample space for complex applications and data buffering.
  • Speed: With a maximum CPU speed of 32 MHz, the PIC24FJ512GU410-I/PT offers swift execution of instructions, which is crucial for time-sensitive tasks.
  • I/O and Peripherals: A variety of peripherals are integrated, including UART, SPI, I2C modules for serial communication, as well as several 16-bit timers, input capture, and output compare modules for precise timing operations.
  • Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing accurate analog signal measurement capabilities.
  • USB Connectivity: It features USB 2.0 On-The-Go (OTG) functionality, allowing the device to act as either a host or a peripheral, adding a layer of versatility for USB-connected applications.
  • Operating Conditions: The microcontroller operates within a temperature range of -40°C to +85°C and a voltage range of 2.0V to 3.6V, suitable for various environments.
  • Package: The component is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The PIC24FJ512GU410-I/PT is designed for a multitude of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) endpoints, where reliability and performance are paramount.

With its comprehensive set of features, the PIC24FJ512GU410-I/PT from Microchip Technology stands out as a versatile and powerful MCU choice for designers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5731 $51.4386
15+ $7.0343 $105.5145
23+ $6.8145 $156.7335
31+ $6.5947 $204.4357
40+ $6.3749 $254.9960
53+ $5.7154 $302.9162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess