EN
  • EN
  • DE

PIC24FJ64GA006T-I/MR

Part No PIC24FJ64GA006T-I/MR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833820-PIC24FJ64GA006T-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA006T-I/MR CAD Model

Description

Product Overview: PIC24FJ64GA006T-I/MR by Microchip Technology

The PIC24FJ64GA006T-I/MR is a high-performance, 16-bit microcontroller from the reputable manufacturer Microchip Technology. This microcontroller is part of the PIC24F family and is designed to cater to a wide range of applications that require efficient power management, robust operation, and extensive peripheral integration.

At the heart of the PIC24FJ64GA006T-I/MR lies a 16-bit modified Harvard architecture that allows it to execute instructions efficiently with a maximum CPU speed of 32 MHz. It boasts 64KB of Flash memory, providing ample space for complex application code, and 8KB of RAM for temporary data storage during operation.

One of the standout features of this microcontroller is its rich set of peripherals. It includes numerous communication interfaces such as I2C, SPI, and UART, making it ideal for embedded systems that require serial connectivity. Additionally, the device supports USB 2.0 for full-speed data transfers, enhancing its capabilities for modern applications.

The PIC24FJ64GA006T-I/MR is not only powerful but also versatile. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. With a 64-pin QFN (Quad Flat No-leads) package, it is compact and suitable for space-constrained applications.

For developers looking to implement advanced control systems, this microcontroller includes a 16-bit PWM module, making it an excellent choice for motor control and other applications requiring precise pulse width modulation. It also features a 10-bit, 13-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and converting their signals for digital processing.

In summary, the PIC24FJ64GA006T-I/MR is a microcontroller that combines performance, flexibility, and a comprehensive feature set, making it a top choice for designers and engineers across various industries. Whether it's for industrial automation, consumer electronics, or automotive applications, this MCU from Microchip Technology is engineered to meet the demands of complex and innovative embedded systems.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9461 $73.8922
4+ $30.3153 $121.2612
6+ $29.3670 $176.2020
9+ $28.4199 $255.7791
11+ $27.4728 $302.2008
15+ $24.6304 $369.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess