EN
  • EN
  • DE

PIC24FJ64GA008-I/PT

Part No PIC24FJ64GA008-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features PIC series Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC24FJ64GA008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930574-PIC24FJ64GA008-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA008-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA008-I/PT Microcontroller

The PIC24FJ64GA008-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is a part of the expansive PIC24F family, known for its versatility and efficiency in managing complex tasks in embedded systems. The device is specifically designed to cater to the sophisticated needs of modern-day applications ranging from industrial control systems to consumer electronics.

At the heart of the PIC24FJ64GA008-I/PT lies a powerful CPU that can operate at a maximum speed of 32 MHz, providing the computational power necessary for multitasking and real-time processing. With 64KB of Flash memory, this microcontroller offers ample space for application code, which is essential for developers looking to implement robust programs and applications.

The microcontroller features 8KB of RAM, ensuring smooth operation and sufficient working memory for complex algorithms and data buffering. Its extensive set of peripherals includes serial communication modules such as UART, SPI, and I2C, making it easy to interface with various sensors, actuators, and other ICs. Additionally, it comes with 10-bit Analog-to-Digital Converters (ADCs) that enable precise analog signal measurements, crucial for sensor interfacing and data acquisition tasks.

The PIC24FJ64GA008-I/PT is designed with power efficiency in mind, offering several power-saving modes that significantly reduce power consumption during idle periods. This feature is particularly important for battery-operated devices where power management is critical.

One of the key advantages of this microcontroller is its robust package, the 80-TQFP (Thin Quad Flat Package), which not only ensures a compact footprint on the PCB but also provides excellent thermal performance. Moreover, the operating temperature range of -40°C to +85°C guarantees reliability across various environmental conditions.

For developers, Microchip provides comprehensive software support, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB® Code Configurator, which simplify the development process and reduce time to market. With these tools, programming the PIC24FJ64GA008-I/PT becomes a streamlined and user-friendly experience.

Overall, the PIC24FJ64GA008-I/PT from Microchip Technology is a formidable choice for designers seeking a microcontroller that combines performance, memory capacity, and versatile peripheral integration in a single, efficient package.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1277 $55.6385
11+ $9.1304 $100.4344
17+ $8.8451 $150.3667
24+ $8.5597 $205.4328
31+ $8.2744 $256.5064
41+ $7.4185 $304.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 807 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess