EN
  • EN
  • DE

MC68HC908QY2CPE

Part No MC68HC908QY2CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-PDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883553-MC68HC908QY2CPE
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY2CPE CAD Model

Description

NXP MC68HC908QY2CPE Microcontroller

The NXP MC68HC908QY2CPE is a versatile and powerful microcontroller designed for a broad range of applications. This 8-bit MCU is from NXP's high-performance HC08 family and is built on a high-density, non-volatile, complementary metal-oxide-semiconductor (HCMOS) technology. It is well-suited for embedded control systems where efficient data processing is crucial.

The MC68HC908QY2CPE features a robust central processing unit (CPU) that can operate at a maximum internal bus frequency of 8 MHz. It comes with a 2KB of on-chip flash memory, which is ideal for storing firmware and applications that require quick, random access. With 128 bytes of Random Access Memory (RAM), it can handle intermediate data operations effectively.

One of the key advantages of this microcontroller is its low-power consumption, making it an excellent choice for battery-operated devices. It has a wide operating voltage range from 2.7V to 5.5V, which provides flexibility in power supply design and ensures compatibility with various electronic components.

The MC68HC908QY2CPE is equipped with a range of integrated peripherals that enhance its functionality. It includes an 8-channel, 8-bit analog-to-digital converter (ADC) for interfacing with analog sensors and a serial communications interface (SCI) for UART communications. Additionally, it has a versatile timer system that includes an input capture, output compare, and a real-time interrupt capability.

For secure data operations, this microcontroller includes a programmable security feature that protects proprietary software from unauthorized access. It also provides an internal oscillator that eliminates the need for external timing components, thereby reducing the overall system cost and complexity.

Designed with an industry-standard 16-pin DIP package, the MC68HC908QY2CPE is easy to integrate into a wide range of electronic circuits. Its comprehensive development support includes software and hardware tools, which simplifies the design process and accelerates time-to-market for engineers and developers working on innovative and sophisticated electronic products.

Overall, the NXP MC68HC908QY2CPE microcontroller is a reliable and cost-effective solution that delivers the performance, efficiency, and flexibility required for today's demanding embedded control applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess