EN
  • EN
  • DE

PIC24FJ64GA102-I/SS

Part No PIC24FJ64GA102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24FJ64GA102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ64GA102ISS
Standard Package 47
Win Source Part Number 1322119-PIC24FJ64GA102-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA102-I/SS CAD Model

Description

Microchip Technology PIC24FJ64GA102-I/SS

The PIC24FJ64GA102-I/SS is a high-performance, 16-bit microcontroller from Microchip Technology, designed for a myriad of applications that require efficient power management, robust operation, and versatile interfacing capabilities. This microcontroller is part of the PIC24F family, which is renowned for its optimal balance of power efficiency and computational performance, making it an ideal choice for embedded systems in industrial, automotive, and consumer electronics sectors.

At the heart of the PIC24FJ64GA102-I/SS is a modified Harvard architecture that allows it to execute instructions efficiently with a maximum CPU speed of 32 MHz. It comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications and data storage. The device operates at a voltage range of 1.8V to 3.6V, enabling it to function in low-power scenarios, which is crucial for battery-powered devices.

The microcontroller features an extensive set of peripherals, including:

  • Multiple 16-bit timers
  • Up to two UART modules for serial communication
  • Two SPI and I2C modules for interfacing with other chips and sensors
  • 10-bit Analog-to-Digital Converters (ADCs) with up to 16 channels
  • Charge Time Measurement Unit (CTMU) for touch sensing applications

With its SSOP (Shrink Small Outline Package) form factor, the PIC24FJ64GA102-I/SS is designed to save space on printed circuit boards, making it suitable for compact electronic designs. Its industrial temperature range from -40°C to +85°C ensures reliable operation under harsh environmental conditions.

Programming and debugging the PIC24FJ64GA102-I/SS is facilitated through the serial wire debug and the In-Circuit Serial Programming™ (ICSP™) interface, which are supported by Microchip's MPLAB® development environment. This allows developers to write, debug, and deploy applications with ease.

Whether you are developing advanced motor control systems, sophisticated sensors, or innovative communication devices, the PIC24FJ64GA102-I/SS offers a powerful and flexible solution that can meet the demands of your complex projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9866 $59.9330
12+ $9.8348 $118.0176
19+ $9.5276 $181.0244
26+ $9.2204 $239.7304
33+ $8.9131 $294.1323
44+ $7.9914 $351.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess