EN
  • EN
  • DE

PIC24FJ64GA104T-I/PT

Part No PIC24FJ64GA104T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / 28/44-Pin, 16-Bit General Purpose Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series PIC24FJ64GA104
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809603-PIC24FJ64GA104T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA104T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA104T-I/PT Microcontroller

The PIC24FJ64GA104T-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, renowned for its robust design, versatility, and efficiency in a wide range of applications. This microcontroller is a part of the PIC24F family, which is well-suited for projects requiring an optimal balance between power consumption and processing capability.

Key Features:

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, offering a perfect blend of power and efficiency for a variety of embedded applications.
  • Memory: Equipped with 64KB of Flash memory and 8KB of RAM, this device provides ample space for complex code and data storage.
  • Digital Communication: Includes multiple communication interfaces such as I²C, SPI, and UARTs, enabling easy integration with peripheral devices and systems.
  • Timers and PWM: Features timers and up to 9 output-compare/PWM modules for precise timing operations and control applications.
  • Analog Features: Comes with a 10-bit, 16-channel Analog-to-Digital Converter (ADC) and three comparators, facilitating accurate analog signal processing.
  • Temperature Range: Operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Package: Available in a TQFP-44 package, providing a compact footprint for space-constrained applications.
  • Power Management: Supports multiple power management modes, including Idle and Sleep modes, to minimize power consumption during operation.
  • Peripheral Pin Select: Flexible peripheral pin mapping allows designers to optimize the layout of their printed circuit boards (PCBs).

With its rich set of peripherals, the PIC24FJ64GA104T-I/PT is ideal for applications in automotive, industrial control systems, medical devices, and IoT (Internet of Things). Its robust architecture ensures that developers can create sophisticated systems that require real-time control, connectivity, and lower power operation.

Applications:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical monitoring devices
  • Smart sensors and IoT devices

Overall, the PIC24FJ64GA104T-I/PT from Microchip Technology is a versatile and powerful microcontroller that offers designers a reliable platform for developing advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3801 $52.3622
52+ $1.9529 $101.5508
80+ $1.8919 $151.3520
110+ $1.8309 $201.3990
142+ $1.7699 $251.3258
190+ $1.5868 $301.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess