EN
  • EN
  • DE

PIC24FJ96GA010-I/PT

Part No PIC24FJ96GA010-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features PIC series Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 84
Program Memory Size 96KB (32K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ96GA010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930581-PIC24FJ96GA010-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ96GA010-I/PT CAD Model

Description

Microchip Technology PIC24FJ96GA010-I/PT Microcontroller

The PIC24FJ96GA010-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced analog features, and ample programmable memory. This 16-bit microcontroller is part of Microchip's PIC24F family and is particularly well-suited for embedded systems in the industrial, automotive, and consumer electronics sectors.

Key Features

  • CPU Speed: The device operates at a maximum speed of 32 MHz, providing a balanced compromise between processing power and power consumption.
  • Program Memory: It comes with 96 KB of flash memory, allowing for robust program storage and complex application development without the need for external memory components.
  • RAM: The MCU is equipped with 8 KB of RAM, ensuring smooth operation and data handling for multitasking applications.
  • I/O Pins: It boasts up to 85 input/output pins, offering exceptional flexibility for interfacing with peripherals and other devices.
  • Analog Features: The inclusion of a 12-bit analog-to-digital converter (ADC) with up to 16 channels enables precise analog signal measurement, making it ideal for sensor-based applications.
  • Communication Interfaces: Multiple communication options are available, including UART, SPI, and I2C modules, facilitating easy integration into communication networks.
  • Temperature Range: The MCU operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, the PIC24FJ96GA010-I/PT is designed for space-constrained applications while still offering a high pin count.

With its exceptional mix of performance, memory options, and rich peripheral set, the PIC24FJ96GA010-I/PT is an ideal choice for designers looking to develop advanced and reliable embedded systems. Its robust feature set enables seamless execution of complex algorithms and protocols, making it a versatile component for a multitude of applications.

Applications

Due to its versatile nature, this MCU is used in various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Microchip Technology's commitment to quality and long-term availability makes the PIC24FJ96GA010-I/PT a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess