EN
  • EN
  • DE

PIC24HJ64GP504-E/PT

Part No PIC24HJ64GP504-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061930-PIC24HJ64GP504-E/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP504-E/PT CAD Model

Description

Microchip Technology PIC24HJ64GP504-E/PT Microcontroller

The PIC24HJ64GP504-E/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and computational capability. This versatile microcontroller is ideal for applications that require intricate control operations and robust processing in a compact footprint.

Key Features

  • Core: 16-bit modified Harvard architecture with up to 40 MIPS operation at 3.3V.
  • Memory: Features 64KB of Flash memory and 8KB of RAM, providing ample space for complex programs and data buffering.
  • Digital I/O: Equipped with up to 53 programmable input/output pins, allowing for flexible interfacing with a wide range of peripherals.
  • Timers: Includes multiple timers with dedicated 16-bit and 32-bit timers/counters for precise event timing and measurement.
  • Communication Interfaces: Boasts a comprehensive set of communication peripherals including UART, SPI, and I2C modules for versatile connectivity options.
  • Analog Features: Integrated with 10-bit Analog-to-Digital Converters (ADC) with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Power Management: Offers several power-saving modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Operating Voltage Range: Supports a wide operating voltage range from 2.0V to 3.6V, catering to various system power requirements.
  • Temperature Range: Operational across an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.

Package and Quality

The PIC24HJ64GP504-E/PT comes in a 44-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and provides a space-saving solution for PCB design. Microchip Technology ensures high-quality standards, with each microcontroller undergoing rigorous testing to maintain performance and reliability.

Applications

This microcontroller is well-suited for a variety of applications, including industrial control systems, automotive electronics, robotics, and IoT devices. Its rich set of features and robust design make it an excellent choice for developers looking to create sophisticated systems that require efficient multitasking and precise control.

With its balanced performance and comprehensive feature set, the Microchip PIC24HJ64GP504-E/PT stands as a solid choice for engineers and developers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess