EN
  • EN
  • DE

PIC24LC164T-I/SN

Part No PIC24LC164T-I/SN
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085149-PIC24LC164T-I/SN
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC164T-I/SN CAD Model

Description

Product Overview: PIC24LC164T-I/SN

The PIC24LC164T-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various applications. This 16-bit MCU is designed to cater to a wide range of embedded systems, offering a perfect blend of power efficiency and computational capability.

Key Features:

  • Core: The device is built around a powerful 16-bit RISC CPU, providing a balanced architecture for both high-speed processing and low-power consumption.
  • Memory: It comes with a generous amount of on-chip Flash memory, which is ideal for storing application code and data. The EEPROM-like endurance and data retention features ensure long-term reliability of stored information.
  • Temperature Range: With an industrial temperature range, the PIC24LC164T-I/SN is robust and can operate in extreme conditions, making it suitable for industrial and automotive applications.
  • Package: Housed in an SOIC package, the MCU is compact and can be easily integrated into space-constrained designs while providing ample I/O options for peripherals.
  • Power Management: Advanced power management features are included to minimize power consumption during idle and active states, which is critical for battery-powered and energy-sensitive applications.
  • Communication Interfaces: It supports a variety of communication protocols, including SPI and I2C, allowing for easy integration with sensors, actuators, and other MCUs or peripheral devices.
  • Development Support: Microchip offers a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design process.

Applications:

The PIC24LC164T-I/SN is an ideal choice for a wide array of applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices
  • Medical Devices
  • Smart Sensors
  • Consumer Electronics

This MCU stands out for its ability to deliver high performance while maintaining energy efficiency, making it a go-to choice for designers who require a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess