EN
  • EN
  • DE
  • IT

PIC32MK1024MCF064-I/PT

Part No PIC32MK1024MCF064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP  /  MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, IrDA, LINbus, PMP, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 27x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK1024MCF064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1003883-PIC32MK1024MCF064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024MCF064-I/PT CAD Model

Description

Product Overview: PIC32MK1024MCF064-I/PT

The PIC32MK1024MCF064-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This 32-bit MCU is a member of the PIC32MK family, which is renowned for its exceptional computational capabilities and versatile features, making it an ideal choice for applications in motor control, industrial automation, and Internet of Things (IoT) devices.

Key Features:

  • Core: The MCU is built around the MIPS M4K Core, operating at up to 120 MHz, which provides a perfect balance between power efficiency and processing power.
  • Memory: It comes with a substantial 1024 KB of Flash memory and 64 KB of RAM, ensuring ample space for complex applications and data management.
  • Digital Signal Processing: The device includes a DSP-enhanced core, which allows for efficient processing of digital signal operations, a critical feature for audio processing and advanced control algorithms.
  • Connectivity: With a variety of communication interfaces such as I2C, SPI, UART, CAN, and USB, the PIC32MK1024MCF064-I/PT offers flexible options for connecting with other devices and peripherals.
  • Analog Features: The MCU is equipped with a 12-bit, 18-channel Analog-to-Digital Converter (ADC) and three Comparators, providing precise analog sensing and measurement capabilities.
  • Robust Timer/Counter: It features multiple 16/32-bit timers, PWM modules, and output compare units, which are essential for accurate event timing and motor control applications.
  • Operating Voltage: The device operates over a wide voltage range of 2.3V to 3.6V, allowing for flexibility in power supply design.
  • Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: The MCU comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications:

The PIC32MK1024MCF064-I/PT is versatile enough to fit a wide array of applications, particularly where high computational performance and real-time responsiveness are required. It is commonly used in:

  • Advanced Motor Control Systems
  • Industrial Automation and Process Control
  • Smart Sensors and IoT Devices
  • Automotive and Transportation Systems
  • Medical Devices and Healthcare Equipment

Overall, the PIC32MK1024MCF064-I/PT from Microchip Technology is a robust and feature-rich MCU that offers designers a powerful platform for developing sophisticated embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess