EN
  • EN
  • DE

PIC32MX170F256D-I/TL

Part No PIC32MX170F256D-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Part Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFTLA Exposed Pad
Case / Package 44-VTLA (6x6)
Family Name PIC32MX170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889838-PIC32MX170F256D-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F256D-I/TL CAD Model

Description

Microchip Technology's PIC32MX170F256D-I/TL Microcontroller

The PIC32MX170F256D-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the PIC32MX1XX/2XX series, known for their robust performance, versatile features, and efficient power consumption, making them ideal for a wide range of applications including industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: The core of the PIC32MX170F256D-I/TL operates at up to 50 MHz, featuring a MIPS32 M4K processor. It supports MIPS16e mode for compact code size, which is crucial for memory-constrained applications.
  • Memory: It comes equipped with 256 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Digital I/O: This microcontroller offers versatile I/O options with up to 40 programmable digital I/O pins, allowing for flexible interface with sensors, actuators, and other peripherals.
  • Connectivity: Enhanced connectivity features include I2C, SPI, and UART interfaces for serial communication, along with USB 2.0 for high-speed data transfer.
  • Timers and PWM: Multiple 16-bit timers, a variety of 32-bit timers, and PWM modules provide accurate timing and control for tasks such as motor control and waveform generation.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, ensuring precise analog signal measurement.
  • Package: The PIC32MX170F256D-I/TL is available in a 44-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Management: The microcontroller features Power-Saving modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-efficient applications.

Applications:

The versatility of the PIC32MX170F256D-I/TL makes it an excellent choice for various applications. It is particularly well-suited for embedded control systems, smart sensors, touch-enabled devices, advanced audio, and connectivity solutions that require real-time processing, communication capabilities, and low-power operation.

With its combination of performance, memory, and rich set of peripherals, the PIC32MX170F256D-I/TL from Microchip Technology is a robust microcontroller solution that can meet the needs of complex and demanding embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5640 $62.5640
3+ $51.3351 $154.0053
4+ $49.7308 $198.9232
5+ $48.1265 $240.6325
7+ $46.5222 $325.6554
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess