EN
  • EN
  • DE

PIC32MX210F016B-I/SS

Part No PIC32MX210F016B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SSOP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC32MX210
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX210F016BISS,2266-PIC32MX210F016B-I/SS
Standard Package 47
Win Source Part Number 1319095-PIC32MX210F016B-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX210F016B-I/SS CAD Model

Description

Microchip Technology's PIC32MX210F016B-I/SS Microcontroller

The PIC32MX210F016B-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver a rich set of features and capabilities for a wide range of applications. This MCU is part of the popular PIC32MX family, known for its excellent performance in general-purpose and embedded processing tasks.

Key Features:

  • Core: The device is built around the powerful MIPS M4K Core, which operates at up to 50 MHz, providing a perfect balance between computational performance and power efficiency.
  • Memory: It comes with 16KB of RAM and 64KB of Flash memory, offering ample space for application code and data storage.
  • Digital I/O: The microcontroller includes 21 general-purpose I/O pins, which can be used for a variety of digital peripherals and functions.
  • Analog Features: It also features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: The PIC32MX210F016B-I/SS is equipped with multiple communication interfaces, including I2C, SPI, and UART, enabling easy connectivity with other devices and systems.
  • Timers and PWM: It has five 16-bit timers and five Output Compare (OC) modules for PWM or pulse output generation, which are essential for timing-related tasks and motor control applications.
  • Package: The MCU is available in a 28-pin SSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Power Management: The device includes power-saving features such as Sleep and Idle modes, which help in reducing power consumption for battery-powered applications.

Applications:

The PIC32MX210F016B-I/SS is versatile and can be used in various applications, including but not limited to consumer electronics, industrial control systems, Internet of Things (IoT) devices, and medical instrumentation. Its rich set of peripherals and high integration level make it an excellent choice for designers looking to optimize their system architecture and reduce overall component count.

With Microchip's commitment to quality and long-term availability, the PIC32MX210F016B-I/SS is a reliable choice for both new designs and existing projects seeking a performance upgrade or a drop-in replacement.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess