EN
  • EN
  • DE

PIC32MX220F032D-I/PT

Part No PIC32MX220F032D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44TQFP / MCU 32-bit MIPS32 M4K RISC 32KB Flash 2.5V/3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792298-PIC32MX220F032D-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX220F032D
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX220F032D-I/PT CAD Model

Description

Microchip Technology's PIC32MX220F032D-I/PT Microcontroller

The PIC32MX220F032D-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, including industrial control systems, IoT devices, automotive electronics, and consumer products. This microcontroller is part of the PIC32MX family, which is renowned for its powerful MIPS M4K core, providing developers with the computational power needed for complex tasks.

One of the standout features of the PIC32MX220F032D-I/PT is its operating speed of up to 40 MHz, coupled with a rich set of peripherals. It includes 32 KB of flash memory and 8 KB of RAM, which is ample for many embedded applications that require efficient data processing and storage capabilities. The device operates in an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Connectivity is a key aspect of modern microcontrollers, and the PIC32MX220F032D-I/PT does not disappoint. It boasts a variety of communication interfaces such as I2C, SPI, and UART, facilitating easy integration with other components and peripheral devices. Additionally, it supports USB 2.0 for full-speed communication, making it ideal for applications requiring fast data transfers.

For those concerned with power consumption, this microcontroller features several power-saving modes, allowing designers to optimize their system's power profile according to the specific needs of their application. Moreover, it comes in a 44-pin TQFP package, which is compact and suitable for space-constrained designs.

To aid in development, Microchip provides a comprehensive suite of software tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework. These tools greatly simplify the programming and debugging process, allowing developers to bring their products to market faster.

In summary, the PIC32MX220F032D-I/PT microcontroller is a versatile and powerful solution for a variety of embedded systems. Its combination of speed, memory, connectivity, and robust software support makes it a top choice for engineers and designers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess