EN
  • EN
  • DE

PIC32MX270F256B-I/SO

Part No PIC32MX270F256B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368902-PIC32MX270F256B-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256B-I/SO CAD Model

Description

Microchip Technology's PIC32MX270F256B-I/SO

The PIC32MX270F256B-I/SO is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to a broad range of applications, including industrial control, consumer electronics, audio processing, and Internet of Things (IoT) devices. This MCU is a member of the PIC32MX family, which is well-known for its high integration, large memory, and rich peripheral set, enabling designers to create complex and powerful systems with a single chip.

With its 256 KB of flash memory and 64 KB of RAM, the PIC32MX270F256B-I/SO provides ample space for code storage and efficient data management, making it suitable for applications that require significant program and data memory. The MCU operates at a maximum frequency of 50 MHz, delivering the computational power needed for demanding tasks.

The compact 28-pin SOIC (Small Outline Integrated Circuit) package allows for a smaller PCB footprint, which is ideal for space-constrained applications. Despite its small size, the PIC32MX270F256B-I/SO does not compromise on functionality. It includes a variety of built-in peripherals such as USB (Universal Serial Bus) OTG (On-The-Go), I2C, SPI (Serial Peripheral Interface), UARTs, and a 10-bit ADC (Analog-to-Digital Converter) with up to 13 channels, providing designers with the flexibility to interface with various external components.

One of the standout features of this MCU is its USB OTG capability, which allows it to act as either a device or a host, offering versatile connectivity options for USB peripherals. Additionally, the microcontroller's robust interrupt system and DMA (Direct Memory Access) channels enhance its performance by enabling efficient data transfer without burdening the CPU.

The PIC32MX270F256B-I/SO is also designed with power efficiency in mind, featuring multiple power-saving modes, which are crucial for battery-powered or energy-sensitive applications. Microchip provides comprehensive development support for the PIC32MX series, including the MPLAB X Integrated Development Environment (IDE), MPLAB Harmony software development framework, and a wide range of development boards and debugging tools, simplifying the design process and accelerating time to market.

Overall, the PIC32MX270F256B-I/SO is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and rich peripheral integration, making it an excellent choice for designers looking to push the boundaries of their embedded applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess