EN
  • EN
  • DE

PIC32MX330F064H-I/MR

Part No PIC32MX330F064H-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN / MCU 32-bit MIPS32 M4K RISC 64KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792309-PIC32MX330F064H-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX330F064H
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX330F064H-I/MR CAD Model

Description

Microchip Technology's PIC32MX330F064H-I/MR Microcontroller

The PIC32MX330F064H-I/MR is a high-performance 32-bit microcontroller from Microchip Technology, offering a rich feature set and versatile capabilities for a wide range of applications. This particular model is part of the PIC32MX3xx series, which is known for its efficient processing power and extensive peripheral integration.

Key Features

  • CPU Core: The device is powered by a MIPS M4K 32-bit core, which operates at up to 50 MHz, providing a balanced combination of performance and power efficiency. It is well-suited for embedded control applications that require significant processing capabilities.
  • Memory: It comes with 64 KB of Flash memory for program storage and 16 KB of RAM for data, ensuring ample space for complex applications and algorithms.
  • Digital Peripherals: The microcontroller features a range of digital peripherals, including multiple channel 10-bit Analog-to-Digital Converters (ADCs), comparators, and a Parallel Master Port (PMP) for interfacing with parallel devices such as graphical displays.
  • Communication Interfaces: For communication, it offers a variety of interfaces such as I2C, SPI, and UARTs, making it easy to connect to other microcontrollers, sensors, and modules.
  • Package: The PIC32MX330F064H-I/MR comes in a 64-pin QFN package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications

The versatility of the PIC32MX330F064H-I/MR makes it ideal for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Home automation systems
  • Medical devices
  • Consumer electronics

With its combination of performance, memory, and peripheral integration, the PIC32MX330F064H-I/MR from Microchip Technology is a versatile choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess