EN
  • EN
  • DE
  • IT

PIC32MX470F512H-120/PT

Part No PIC32MX470F512H-120/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX470
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1189090-PIC32MX470F512H-120/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512H-120/PT CAD Model

Description

Microchip Technology's PIC32MX470F512H-120/PT Microcontroller

The PIC32MX470F512H-120/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is a part of the PIC32MX family, which is renowned for its excellent computational power and rich set of features that enable designers to tackle complex embedded system projects.

At the heart of the PIC32MX470F512H-120/PT lies a powerful MIPS M4K core, which can operate at speeds up to 120 MHz. This processor core is complemented by 512 KB of Flash memory and 128 KB of RAM, providing ample space for code and data storage. The device's high-speed operation and substantial memory resources are ideal for applications that require fast data processing and significant code footprint, such as graphic displays, connectivity, and audio processing.

Key Features:

  • Core: 32-bit MIPS M4K Core
  • Speed: Up to 120 MHz clock speed
  • Memory: 512 KB Flash, 128 KB RAM
  • Temperature Range: -40°C to +85°C (Industrial)
  • Communication Peripherals: Includes I²C, SPI, UARTs, and USB capabilities
  • Analog Features: 10-bit ADCs, comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing
  • Package: 64-pin TQFP (Thin Quad Flat Pack)
  • Supply Voltage: 2.3V to 3.6V

With its robust peripheral set, the PIC32MX470F512H-120/PT supports a variety of communication protocols including I²C, SPI, and UARTs, making it highly versatile for integrating with other components in a system. Additionally, it features USB connectivity, which is essential for modern embedded devices that require fast data transfer rates.

The microcontroller also boasts a comprehensive set of analog features, such as multiple 10-bit Analog-to-Digital Converters (ADCs), comparators, and a Charge Time Measurement Unit (CTMU) that can be used for touch sensing applications. These features make it an excellent choice for interfacing with a wide range of sensors and for applications requiring precise analog signal processing.

Designed for reliability and durability, the PIC32MX470F512H-120/PT operates within the industrial temperature range of -40°C to +85°C and is available in a 64-pin TQFP package. Its versatility and resilience make it suitable for demanding environments and applications, from industrial control systems to consumer electronics.

In summary, the PIC32MX470F512H-120/PT from Microchip Technology is a robust microcontroller that combines high-speed processing, extensive memory, and a rich peripheral set, making it a top choice for engineers and developers creating advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6000 $62.4000
8+ $12.8000 $102.4000
13+ $12.4000 $161.2000
17+ $12.0000 $204.0000
22+ $11.6000 $255.2000
29+ $10.4000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess