EN
  • EN
  • DE

PIC32MX570F512L-I/PT

Part No PIC32MX570F512L-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 48x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792338-PIC32MX570F512L-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX570F512L
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PIC32MX570F512L-I/PT CAD Model

Description

Product Overview: PIC32MX570F512L-I/PT

The PIC32MX570F512L-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that demand high-speed computation, generous memory, and a rich set of peripherals. This microcontroller is part of the PIC32MX family that is well-suited for projects in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: MIPS32 M4K Core running at up to 80 MHz.
  • Memory: It comes with 512 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes a variety of digital peripherals such as Parallel Master Port (PMP) for graphics interfaces, multiple channels of Pulse-Width Modulation (PWM) for motor control, and several 16/32-bit timers.
  • Communication Interfaces: Features a range of communication interfaces including UART, SPI, I2C, and CAN, for versatile connectivity options.
  • Analog Features: Comes with a 10-bit Analog-to-Digital Converter (ADC) with a high number of input channels and sample rates, as well as a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Operating Voltage: Supports a wide operating voltage range from 2.3V to 3.6V.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it reliable for harsh environments.
  • Packaging: Available in a 64-pin TQFP package, which is ideal for space-constrained applications.
  • Direct Memory Access (DMA): Equipped with a DMA controller that allows for faster data transfer with minimal CPU intervention.
  • Debugging: Integrated with a built-in debugger and programmer for easy development and troubleshooting.

Applications

The PIC32MX570F512L-I/PT is a versatile MCU that can be used in a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Complex Embedded Systems

With its robust feature set and Microchip's commitment to quality, the PIC32MX570F512L-I/PT is an excellent choice for designers looking to leverage a powerful MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3681 $61.4724
8+ $12.6098 $100.8784
13+ $12.2157 $158.8041
17+ $11.8217 $200.9689
22+ $11.4276 $251.4072
30+ $10.2454 $307.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess