Microchip Technology's PIC32MX575F512H-80I/PT Microcontroller
The PIC32MX575F512H-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This powerful MCU is based on the MIPS32 microAptiv™ core and operates at 80 MHz, providing a perfect blend of processing power, reduced power consumption, and a rich set of integrated features.
Key Features
- Core: MIPS32 microAptiv™ core running at up to 80 MHz.
- Program Memory: 512 KB of flash memory, ideal for storing complex applications.
- RAM: 128 KB of RAM, providing ample space for real-time data processing.
- Digital I/O: Offers an extensive range of digital communication interfaces including UART, SPI, I2C, CAN, and LIN for versatile connectivity options.
- Analog Features: Features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels for accurate sensor readings and analog data acquisition.
- Timers and PWM: Comes with multiple 16-bit timers, input capture, output compare, and PWM modules for precise timing and control.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.
- Packaging: Available in a 64-pin TQFP (Thin Quad Flat Pack) package that is suitable for space-constrained applications.
Applications
The PIC32MX575F512H-80I/PT microcontroller is ideal for a wide range of applications, including but not limited to:
- Industrial automation and control systems
- Automotive electronics
- Internet of Things (IoT) devices
- Medical devices
- Smart energy solutions
- Consumer electronics
- Robotics
Design and Development Support
Microchip Technology provides comprehensive development support for the PIC32MX575F512H-80I/PT with its MPLAB® development ecosystem. Designers can take advantage of the MPLAB X Integrated Development Environment (IDE), MPLAB XC32 Compiler, and a wide range of development boards and debugging tools to streamline the development process and bring products to market faster.
With its robust feature set, the PIC32MX575F512H-80I/PT is a versatile and efficient solution for complex and demanding applications that require a high level of performance, connectivity, and reliability.