EN
  • EN
  • DE

PIC32MZ0512EFE064-E/PT

Part No PIC32MZ0512EFE064-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tray
Product Status Active
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MZ0512EFE064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352733-PIC32MZ0512EFE064-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE064-E/PT CAD Model

Description

Microchip PIC32MZ0512EFE064-E/PT Microcontroller

The Microchip PIC32MZ0512EFE064-E/PT is a high-performance microcontroller unit (MCU) from the PIC32MZ family that is designed to support complex and demanding applications. This powerful MCU is based on the MIPS MicroAptiv core and operates at a maximum frequency of 200 MHz, providing a perfect balance between computational power and energy efficiency.

With 512 KB of RAM and 2 MB of Flash memory, this microcontroller offers ample space for robust applications and data storage, making it an ideal choice for embedded systems that require significant code space and high-speed data processing. The PIC32MZ0512EFE064-E/PT is also equipped with a variety of peripherals and interfaces that enhance its versatility for a wide range of applications, including industrial control, Internet of Things (IoT) devices, automotive systems, and consumer electronics.

The device features an integrated Floating Point Unit (FPU) that accelerates mathematical computations, allowing for more efficient processing of algorithms involving floating-point arithmetic. This is particularly useful for applications in digital signal processing, control systems, and other computation-intensive tasks.

The PIC32MZ0512EFE064-E/PT also includes a rich set of peripherals, such as:

  • Multiple channels of 10-bit Analog-to-Digital Converters (ADCs) for precise analog signal measurement
  • Dual-channel 12-bit Digital-to-Analog Converters (DACs) for accurate analog output generation
  • High-speed USB 2.0 interface for connectivity with peripherals and other devices
  • Serial communication interfaces including UART, SPI, and I2C for easy integration with other components and systems
  • Real-Time Clock and Calendar (RTCC) for time-sensitive applications

The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while still offering sufficient I/O pins for interfacing with other components in a system. The PIC32MZ0512EFE064-E/PT also supports a wide range of operating voltages from 2.2V to 3.6V, allowing for flexibility in power supply design.

For developers, Microchip provides comprehensive software and hardware support, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which simplifies the development process and accelerates time to market.

In summary, the PIC32MZ0512EFE064-E/PT from Microchip Technology is a feature-rich, high-performance microcontroller that is well-suited for a variety of advanced applications requiring speed, memory, and a flexible set of peripherals.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess