EN
  • EN
  • DE

PIC32MZ1024ECH144T-I/PH

Part No PIC32MZ1024ECH144T-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tape & Reel
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 48x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ1024ECH144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379494-PIC32MZ1024ECH144T-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECH144T-I/PH CAD Model

Description

Microchip Technology PIC32MZ1024ECH144T-I/PH Microcontroller

The PIC32MZ1024ECH144T-I/PH is a high-performance microcontroller (MCU) from Microchip Technology, designed to deliver exceptional computational power and a range of versatile features for embedded applications. This MCU is part of the PIC32MZ family, which is renowned for its high-speed processing capabilities and efficient operation.

Key Features:

  • Core: The device is built around the MIPS M-Class core, operating at up to 200 MHz. This core provides the computational horsepower necessary for intensive applications, including digital signal processing (DSP) and complex algorithms.
  • Memory: It comes equipped with 1024 KB of Flash memory and 512 KB of RAM, offering ample space for code and data storage, ensuring smooth and reliable operation even in demanding scenarios.
  • Package: The MCU is housed in a 144-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing enough pins for extensive I/O capabilities.
  • Connectivity: A rich set of communication peripherals, including I2C, SPI, UART, CAN, and USB, makes this microcontroller an ideal choice for applications requiring connectivity with various peripherals and other devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.
  • Analog Features: It offers a range of analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels, providing precise measurement capabilities for sensor interfacing and data acquisition.
  • Timers and PWM: Multiple timers and up to 9 output compare/PWM units enable precise timing and control for a variety of applications, from motor control to event scheduling.
  • Security: With integrated cryptographic accelerators and a Random Number Generator (RNG), the PIC32MZ1024ECH144T-I/PH provides a solid foundation for secure data transmission and storage.

The PIC32MZ1024ECH144T-I/PH microcontroller from Microchip Technology is a robust and versatile choice for designers looking to create advanced embedded systems. Whether it's for industrial control systems, IoT devices, or complex consumer electronics, this MCU offers the performance and features necessary to meet the demands of modern embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1892 $63.5676
7+ $17.3860 $121.7020
11+ $16.8427 $185.2697
15+ $16.2994 $244.4910
19+ $15.7560 $299.3640
25+ $14.1261 $353.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess