EN
  • EN
  • DE

PIC32MZ2048EFH144-250I/JWX

Part No PIC32MZ2048EFH144-250I/JWX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 252MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (7x7)
Base Product Number PIC32MZ2048EFH144
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264386-PIC32MZ2048EFH144-250I/JWX
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH144-250I/JWX CAD Model

Description

Microchip Technology PIC32MZ2048EFH144-250I/JWX Microcontroller

The PIC32MZ2048EFH144-250I/JWX is a high-performance microcontroller (MCU) from Microchip Technology, renowned for its robust design and extensive feature set. This powerful MCU is part of the PIC32MZ EF series, which is engineered to cater to the demanding needs of today's advanced embedded applications.

At the heart of the PIC32MZ2048EFH144-250I/JWX lies a 32-bit MIPS M-Class processor core, which provides the computational power necessary for intensive tasks. The microcontroller operates at a maximum frequency of 250 MHz, delivering the speed required for high-speed processing and real-time operations.

The device comes with an impressive 2048 KB of Flash memory, providing ample storage for application code and data. Additionally, it boasts 512 KB of RAM, ensuring smooth and efficient multitasking capabilities. These memory features make the PIC32MZ2048EFH144-250I/JWX an ideal choice for complex applications that require significant code space and data buffering.

Its connectivity options are versatile, with integrated peripherals including multiple channels of 10/100 Ethernet, Hi-Speed USB, and CAN, facilitating easy communication with other devices and networks. The microcontroller also features a variety of timers, input/output ports, and serial communication interfaces such as I²C, SPI, and UART, making it highly adaptable to a wide range of application requirements.

Designed with reliability in mind, the PIC32MZ2048EFH144-250I/JWX operates within the industrial temperature range of -40°C to +85°C. It also comes in a 144-pin TQFP (Thin Quad Flat Package) which provides a compact footprint while allowing for sufficient I/O and connectivity options for complex designs.

Security is a key aspect of modern microcontrollers, and the PIC32MZ2048EFH144-250I/JWX includes advanced features such as cryptographic engine, random number generator, and unique device identifier to support secure data transfer and storage.

In summary, the Microchip Technology PIC32MZ2048EFH144-250I/JWX microcontroller is a versatile, high-performance solution suitable for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer electronics. Its rich set of features and robust design make it an excellent choice for engineers and designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess