EN
  • EN
  • DE

PIC33FJ256MC710-I/PT

Part No PIC33FJ256MC710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1104+
Reference case QFP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 748280-PIC33FJ256MC710-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC33FJ256MC710-I/PT CAD Model

Description

Product Overview

The PIC33FJ256MC710-I/PT is a high-performance 16-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This microcontroller is part of the dsPIC33F family, which is renowned for its advanced features and capabilities that make it ideal for applications requiring sophisticated control algorithms and high-speed data processing.

Key Features

  • Core: The device is built around a powerful 16-bit dsPIC core, capable of executing digital signal processing (DSP) instructions, which makes it ideal for applications that require mathematical computations and signal processing.
  • Program Memory: It comes with 256 KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: 16 KB of RAM ensures smooth execution of real-time tasks and data handling.
  • Speed: The microcontroller operates at a maximum frequency of 40 MHz, delivering high-speed performance for time-critical tasks.
  • I/O Pins: With 85 input/output pins, this device provides extensive interfacing capabilities, allowing it to connect with a wide range of peripherals and sensors.
  • Communication Interfaces: It supports multiple communication protocols including UART, SPI, I2C, and CAN, enabling easy integration with other devices and systems.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The microcontroller is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The PIC33FJ256MC710-I/PT is versatile and can be used in a variety of applications, including:

  • Motor Control and Power Conversion
  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Robotics and Mechatronics
  • Medical Devices and Healthcare Equipment
  • Communication Systems and IoT Devices

With its robust set of features and high level of integration, the PIC33FJ256MC710-I/PT from Microchip Technology is a compelling choice for engineers and designers looking to develop advanced control systems with stringent performance requirements.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4726 $65.8904
9+ $13.5158 $121.6422
14+ $13.0931 $183.3034
19+ $12.6715 $240.7585
24+ $12.2488 $293.9712
32+ $10.9817 $351.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess