EN
  • EN
  • DE

PL123-05HSC-R

Part No PL123-05HSC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:5 134MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655927-PL123-05HSC-R
Ultra Librarian 3D Model Ultra Librarian PL123-05HSC-R CAD Model

Description

The PL123-05HSC-R is a state-of-the-art clock synthesizer module designed and manufactured by Microchip Technology. This versatile component is engineered to meet the rigorous demands of modern electronic systems, providing precise clock signals for a wide range of applications, including computing, networking, and telecommunications.

At the heart of the PL123-05HSC-R lies a sophisticated phase-locked loop (PLL) circuitry that ensures stable and accurate frequency synthesis. This allows the device to generate multiple output clocks from a single reference input, which can be sourced from a crystal or an external clock. The clock outputs are highly configurable, offering designers the flexibility to tailor the clock signals to specific system requirements.

Key Features:

  • High Precision: The device boasts excellent jitter performance, ensuring high-quality clock signals for sensitive applications.
  • Multiple Outputs: It provides multiple configurable clock outputs, enabling it to support various subsystems simultaneously.
  • Low Power Consumption: Designed for efficiency, the PL123-05HSC-R operates with minimal power draw, making it suitable for power-sensitive designs.
  • Programmable: Users can program the device through I2C or SPI interfaces, allowing for easy integration and customization within a system.
  • Compact Form Factor: The small package size of the PL123-05HSC-R allows for its use in space-constrained applications without sacrificing performance.

Microchip Technology's commitment to quality ensures that the PL123-05HSC-R is reliable and durable, capable of operating under a wide range of environmental conditions. Whether you are developing high-performance computing platforms, designing intricate networking equipment, or creating the next generation of communication devices, the PL123-05HSC-R offers a proven solution for your clock generation needs.

Applications:

  • High-speed data processing
  • Networking and communication equipment
  • Consumer electronics
  • Industrial systems
  • Embedded systems

The PL123-05HSC-R from Microchip Technology is more than just a component; it's a robust foundation for ensuring the precise timing and synchronization necessary for the high-speed digital world.

You May Also Be Interested in

Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess