EN
  • EN
  • DE

PL123E-05HSC

Part No PL123E-05HSC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK ZDB 1:5 220MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Programmable Not Verified
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655934-PL123E-05HSC
Ultra Librarian 3D Model Ultra Librarian PL123E-05HSC CAD Model

Description

The PL123E-05HSC from Microchip Technology is a high-performance, low-jitter, programmable clock generator designed to meet the stringent requirements of complex digital systems. This versatile device generates a stable and precise clock signal, which is crucial for synchronizing various components in electronic devices.

Key Features

  • Frequency Customization: The PL123E-05HSC offers a wide range of programmable frequencies, allowing designers to tailor the clock signal to their specific needs.
  • Low Jitter Performance: Engineered to deliver low phase noise and jitter, this clock generator ensures reliable performance for high-speed digital applications.
  • Multiple Outputs: Equipped with multiple output channels, it provides versatility in supporting different clocking requirements within a system.
  • Power Efficiency: The device operates with low power consumption, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact package, the PL123E-05HSC saves valuable board space and is ideal for space-constrained applications.

Applications

The PL123E-05HSC is designed to serve a broad range of applications across various industries. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Industrial automation and control systems
  • Consumer electronics with high-speed interfaces

Technical Specifications

Parameter Value Supply Voltage 3.3V ±5% Output Frequency Range Up to 200 MHz Operating Temperature Range -40°C to 85°C Package Type Surface-Mount

With its robust feature set, the PL123E-05HSC is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems. Microchip's commitment to quality and reliability ensures that this clock generator stands out as a superior solution for precise timing requirements.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0792 $69.2376
7+ $18.9362 $132.5534
10+ $18.3449 $183.4490
14+ $17.7535 $248.5490
17+ $17.1610 $291.7370
23+ $15.3858 $353.8734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess