EN
  • EN
  • DE

PL123E-05HSI

Part No PL123E-05HSI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK ZDB 1:5 220MHZ 8SOIC  /  IC 220MHz 1 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1020254-PL123E-05HSI
Ultra Librarian 3D Model Ultra Librarian PL123E-05HSI CAD Model

Description

The PL123E-05HSI is an advanced, high-performance clock generator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is designed to meet the stringent requirements of complex digital systems, providing a stable and reliable clock signal essential for synchronizing a variety of electronic components.

Key Features

  • Multiple Outputs: The PL123E-05HSI is equipped with multiple output frequencies, making it a versatile solution for systems requiring different clocking speeds.
  • Low Jitter: This clock generator boasts extremely low jitter, which is critical for high-speed digital communication, ensuring signal integrity and system reliability.
  • High Stability: With excellent temperature stability and aging characteristics, the PL123E-05HSI maintains its performance over a wide range of environmental conditions and over time.
  • Programmable: The device offers programmable features that allow customization to meet specific application requirements, providing designers with flexibility in their designs.
  • Voltage Options: It supports various power supply voltages, accommodating different logic levels and system power schemes.

Applications

The PL123E-05HSI is ideal for use in a broad array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure like base stations and signal processing
  • High-performance computing and data centers
  • Consumer electronics including set-top boxes and smart TVs
  • Industrial systems that require precise timing for control and automation

Technical Specifications

For engineers and designers considering the PL123E-05HSI for their projects, detailed technical specifications, application notes, and datasheets are available on the Microchip Technology website. These resources provide in-depth information to ensure the clock generator can be effectively integrated into their designs.

Note: The PL123E-05HSI is one of many high-quality timing solutions offered by Microchip Technology. For more information or to explore other products in their lineup, please visit their official website or contact a Microchip Technology representative.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess