EN
  • EN
  • DE

PL610-01-N63TC-R

Part No PL610-01-N63TC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Oscillator, 130MHz, 0.132mA, SOT-23-6, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981727-PL610-01-N63TC-R
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL610-01-N63TC-R CAD Model

Description

The PL610-01-N63TC-R is a highly versatile and reliable component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications that require precise clock generation and timing solutions.

Key Features

  • Frequency Customization: The PL610-01-N63TC-R offers a broad frequency range that can be tailored to meet the specific requirements of your application, ensuring optimal performance and compatibility.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power draw, making it ideal for battery-powered and energy-sensitive applications.
  • Compact Package: Its small form factor allows for seamless integration into space-constrained designs without compromising functionality.
  • High Stability: Built to deliver consistent performance, the PL610-01-N63TC-R provides excellent frequency stability, ensuring reliable operation under varying conditions.
  • Easy Integration: The device is designed for straightforward implementation into existing systems, with minimal configuration required, streamlining the development process.

Applications

The versatility of the PL610-01-N63TC-R makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Communications
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications

Parameter Value Package / Case SOT-23-6 Supply Voltage 1.8V to 3.3V Operating Temperature -40°C to +85°C

With its robust design, the PL610-01-N63TC-R from Microchip Technology stands as a top choice for designers and engineers looking for a reliable clock generation solution. Its combination of customization, efficiency, and stability makes it a valuable addition to any electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess