The PL613-01-O36QC is a sophisticated, low-power programmable clock generator from Microchip Technology, designed to meet the rigorous demands of modern electronic devices. This precision clock generator is part of Microchip's extensive range of clock and timing solutions, offering a versatile and reliable option for engineers and designers across various applications.
Key Features:
- Programmability: The device is highly programmable, allowing users to configure its output frequencies with pinpoint accuracy, making it suitable for a wide range of applications.
- Low Power Consumption: With an emphasis on energy efficiency, the PL613-01-O36QC is engineered to operate with minimal power consumption, helping to extend the battery life of portable devices.
- Multiple Outputs: Equipped with multiple outputs, it can generate several clock signals simultaneously, which is essential for complex systems requiring various clock domains.
- Stability: It offers excellent frequency stability, ensuring consistent performance and reliability over a range of environmental conditions and across the voltage supply range.
- Compact Form Factor: The device comes in a compact package, making it an ideal choice for space-constrained applications without compromising on functionality.
Applications:
The PL613-01-O36QC is a versatile component that can be used in a variety of electronic systems, including:
- Consumer electronics such as smartphones, tablets, and laptops
- Networking equipment like routers, switches, and modems
- Industrial control systems
- Automotive electronics
- Embedded systems
Technical Specifications:
Parameter
Value
Supply Voltage
2.5V to 3.6V
Operating Temperature
-40°C to +85°C
Package Type
QSOP-16
With its robust feature set and Microchip's reputation for quality, the PL613-01-O36QC is an excellent choice for designers seeking a reliable clock generation solution.