EN
  • EN
  • DE

PM8055B-FGI

Part No PM8055B-FGI
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description PM8055: SXP 12G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of I/O 24
Interrupt Output No
Standard Package 27 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930747-PM8055B-FGI
Ultra Librarian 3D Model Ultra Librarian PM8055B-FGI CAD Model

Description

Microchip Technology PM8055B-FGI Overview

The PM8055B-FGI is a state-of-the-art semiconductor product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This component is designed to cater to the advanced needs of modern electronic systems, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: Engineered for high-speed operations, the PM8055B-FGI is capable of meeting the rigorous demands of high-performance computing applications.
  • Power Efficiency: With an architecture optimized for low power consumption, this product ensures that systems can maintain a balance between performance and energy usage, contributing to greener and cost-effective solutions.
  • Robust Reliability: Microchip's commitment to quality means that the PM8055B-FGI is built to offer consistent performance over its operational lifetime, even under challenging conditions.

Applications

The versatility of the PM8055B-FGI allows it to be used in a wide array of applications. It is particularly suited for:

  • Advanced Computing Systems
  • High-Speed Networking Equipment
  • Embedded Control Systems
  • Industrial Automation
  • Telecommunication Infrastructure

Technical Specifications

Microchip Technology ensures that the PM8055B-FGI meets the highest technical standards with specifications that ensure seamless integration into various systems. Detailed specifications can be obtained through Microchip's official documentation or by contacting their customer support team.

Quality and Support

Customers of the PM8055B-FGI benefit from Microchip Technology's world-class customer support and extensive technical resources. The company provides comprehensive documentation, development tools, and a supportive community for troubleshooting, making the integration of the PM8055B-FGI into your project a smooth process.

You May Also Be Interested in

3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess