EN
  • EN
  • DE
  • IT

RE46C143S16F

Part No RE46C143S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Current - Supply 8 µA
Temperature Range - Operating -25°C ~ 75°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number RE46C143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375627-RE46C143S16F
Ultra Librarian 3D Model Ultra Librarian RE46C143S16F CAD Model

Description

Microchip Technology's RE46C143S16F Smoke Detector IC

The RE46C143S16F is a sophisticated, low-power CMOS photoelectric type smoke detector IC with a compact design, developed by Microchip Technology. This integrated circuit is specifically engineered to provide all the required features for a photoelectric type smoke detector project with minimal external components, making it an ideal choice for safety and security systems in residential and commercial environments.

At the heart of the RE46C143S16F is a built-in oscillator that works in tandem with an external RC network to generate the necessary timings for the smoke detection algorithm. The IC also includes a power-on reset feature to ensure reliable operation upon power up. One of the key attributes of this IC is its interconnect capability, which allows multiple detectors to be connected so that if one unit triggers, all interconnected units will sound the alarm, enhancing safety and response time in multi-room or multi-floor installations.

The RE46C143S16F offers an I/O filter and an internal low battery detection mechanism, which ensures that the device operates effectively even when the battery voltage drops, providing early warnings when it's time to replace the battery. This IC also comes with a sensitivity control feature that allows users to adjust the detection threshold according to specific needs or environmental conditions.

Furthermore, Microchip's RE46C143S16F incorporates a temporal horn pattern generator that complies with regulatory standards for smoke alarm signaling, ensuring that the alarm pattern is both recognized and effective in alerting occupants. The horn pattern is programmable and can be set to either a temporal or a continuous tone pattern.

For manufacturers, the RE46C143S16F simplifies the design process of smoke detectors by reducing the number of external components needed. This not only saves space on the printed circuit board but also lowers the overall cost of the device. The IC is available in a compact 16-pin narrow SOIC package, making it suitable for space-constrained applications.

In conclusion, the RE46C143S16F from Microchip Technology is a feature-rich, reliable, and cost-effective solution for smoke detection systems, offering enhanced safety features and ease of integration for manufacturers of residential and commercial safety devices.

You May Also Be Interested in

Microchip Technology
IC HORN DRIVER 8DFN
Lowest to $1.3039
Melexis Technologies NV
AUTOMOTIVE SENSOR INTERFACE
Lowest to $6.5541
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL SOIC
Lowest to $30.4926
ON Semiconductor
RAIN-LIGHT-SENSOR
Lowest to $4.7756
Maxim Integrated
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $7.3614
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $9.7792
Microchip Technology
IC SMOKE DETECTOR CMOS 16-SOIC
Lowest to $1.8327
Maxim Integrated
IC CONV THRMCPLE-DIG T TYPE TDFN
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8327 $64.1445
75+ $1.5038 $112.7850
120+ $1.4568 $174.8160
160+ $1.4097 $225.5520
210+ $1.3628 $286.1880
280+ $1.2218 $342.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 733 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess