EN
  • EN
  • DE
  • IT

SCH3222-SX

Part No SCH3222-SX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTLR IO LPC MULT PORT 84WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 23
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 84-WFBGA
Supplier Device Package 84-WFBGA (7x7)
Base Product Number SCH3222
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264973-SCH3222-SX
Ultra Librarian 3D Model Ultra Librarian SCH3222-SX CAD Model

Description

Microchip Technology's SCH3222-SX Super I/O Controller

The SCH3222-SX is a highly integrated, feature-rich Super I/O (Input/Output) controller from Microchip Technology, designed to support a wide range of functionalities in embedded systems. This versatile chip is a perfect solution for managing various interface and peripheral functions within industrial, automotive, and consumer electronics applications.

Key Features:

  • Multiple Interface Support: The SCH3222-SX offers an array of interfaces such as UARTs, parallel port, floppy disk controller, and a keyboard/mouse controller, providing comprehensive connectivity options for legacy and modern devices.
  • Enhanced Power Management: With advanced power management capabilities, it allows for efficient operation by reducing power consumption during idle or low-activity periods, thereby extending the lifespan of battery-dependent devices.
  • Programmable Logic: It includes programmable logic that can be customized for specific application requirements, offering flexibility and adaptability to a variety of use cases.
  • High Integration: By integrating multiple peripheral functions into a single chip, the SCH3222-SX reduces the overall component count, saves board space, and simplifies design complexity.

Applications:

The SCH3222-SX is ideal for use in a broad spectrum of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Dashboard Electronics
  • Consumer Electronics
  • Embedded PCs and Servers

Technical Specifications:

The SCH3222-SX operates at industrial temperature ranges, ensuring reliable performance under extreme conditions. It is compatible with various bus interfaces, making it easy to integrate into existing designs. The chip's compact form factor is suitable for space-constrained environments, and its robust design ensures long-term durability and stability.

With Microchip Technology's commitment to quality and long-term availability, the SCH3222-SX is a smart choice for designers looking to implement a Super I/O controller in their next project. Its combination of integration, flexibility, and power efficiency makes it an essential component for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C 1-PORT 24QFN
Lowest to $1.4921
Cypress Semiconductor Corp
IC MCU USB ENCORE CONTROL 48QFN
Lowest to $7.0074
Cypress Semiconductor Corp
IC CAPSENCE SMARTSENCE 16K 24QFN
Lowest to $9.0089
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $4.0542
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $0.2467
Maxim Integrated
Lowest to $2.3673
Rochester Electronics
TRUE TOUCH MCU
Lowest to $30.1745
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $69.8520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess