EN
  • EN
  • DE

SCH5307-NS

Part No SCH5307-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188859-SCH5307-NS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH5307-NS CAD Model

Description

The SCH5307-NS is a versatile and innovative component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of products that cater to a variety of applications in the electronics industry, from automotive systems to consumer electronics.

Key Features

  • Super I/O Controller: The SCH5307-NS integrates multiple I/O functions into a single chip, which includes serial ports, parallel ports, keyboard and mouse controllers, and more. This integration helps to reduce the number of components required on a motherboard, saving space and cost.
  • Enhanced Power Management: This product supports advanced power management capabilities that are essential for energy-efficient system designs. It can help reduce the overall power consumption of the systems it is integrated into, which is particularly important for battery-powered devices.
  • Flexible Configuration: The SCH5307-NS is designed with flexibility in mind, providing various configuration options to meet the needs of different system designs. It can be tailored to support specific features and functions, making it a versatile choice for designers.

Applications

The SCH5307-NS is suitable for a broad range of applications, including:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial PCs
  • Point-of-sale terminals
  • Networking equipment

Technical Specifications

The SCH5307-NS comes with a set of technical specifications that make it a reliable and efficient choice for system designers. Some of its specifications include:

  • Multiple serial ports with enhanced UART capabilities
  • Parallel port with EPP and ECP support
  • Integrated keyboard and mouse controller
  • Advanced configuration and power interface (ACPI) support

In conclusion, the SCH5307-NS from Microchip Technology is a high-quality Super I/O controller that combines multiple I/O functions, advanced power management, and flexible configuration options. Its broad application range and technical prowess make it an excellent choice for designers looking to streamline their system designs with an efficient and cost-effective solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess