EN
  • EN
  • DE

SEC1110I-A5-02-TR

Part No SEC1110I-A5-02-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Smart Card Bridge to USB and UART Interfaces | IC SMART CARD CTLR 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Applications Smart Card
Interface SPI Serial, USB, UART
Supply Voltage (V) 3V ~ 5.5V
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Mounting Style SMD
Family Part Number SEC1110
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 716152-SEC1110I-A5-02-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEC1110I-A5-02-TR CAD Model

Description

Microchip Technology's SEC1110I-A5-02-TR: A High-Performance Smart Card Interface

Microchip Technology's SEC1110I-A5-02-TR is a robust smart card interface chip designed to facilitate seamless communication between smart cards and microprocessor systems. It is a member of Microchip's extensive lineup of security products, renowned for their reliability and performance in handling secure data transactions. This interface IC is particularly suitable for applications in banking, security systems, telecommunications, and personal identification.

The SEC1110I-A5-02-TR adheres to ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of smart cards and systems. It supports both 3V and 5V cards, providing flexibility for use with different card technologies. With its integrated voltage regulators, this device can provide a stable power supply to the smart card, enhancing the reliability of card operations.

This product comes in a compact 28-pin TSSOP package, making it suitable for space-constrained applications. The tape and reel (TR) packaging option facilitates automated assembly processes, ensuring efficient manufacturing and reduced time-to-market for products incorporating this chip.

Key features of the SEC1110I-A5-02-TR include:

  • ISO 7816, EMV 4.3 Level 1 compliant interface
  • Support for 3V and 5V smart cards
  • Automatic activation and deactivation sequences for smart cards
  • Low power consumption for battery-powered applications
  • Integrated protection against short-circuit and overcurrent conditions
  • Programmable clock frequency for the smart card interface
  • Hardware sequencer for simplified software development
  • Extended temperature range for industrial applications (-40°C to +85°C)

With an emphasis on security, the SEC1110I-A5-02-TR includes hardware mechanisms to prevent unauthorized access and tampering. Its built-in hardware sequencer reduces the software overhead required to manage smart card protocols, enabling faster and more efficient operation.

Manufacturers looking to integrate smart card technology into their products will find the SEC1110I-A5-02-TR an excellent choice. Its combination of high security, compliance with industry standards, and ease of integration makes it a top contender for developers seeking to create secure and reliable smart card-based systems.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8131 $54.3930
70+ $1.4877 $104.1390
105+ $1.4412 $151.3260
145+ $1.3947 $202.2315
190+ $1.3482 $256.1580
250+ $1.2088 $302.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess