EN
  • EN
  • DE

SF2-STARTER-KIT-ES-2

Part No SF2-STARTER-KIT-ES-2
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Microchip Technology
Series SmartFusion®2
Package Bulk
Product Status Obsolete
Type FPGA
For Use With/Related Products SmartFusion®2
Contents Board(s), Cable(s), Programmer
Other Names 1100-1160,SF2-STARTER-KIT-ES,SF2STARTERKITES2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8473.30.1180
Win Source Part Number 1284126-SF2-STARTER-KIT-ES-2
Ultra Librarian 3D Model Ultra Librarian SF2-STARTER-KIT-ES-2 CAD Model

Description

The SF2-STARTER-KIT-ES-2 is a comprehensive development solution from Microchip Technology, designed to accelerate the development of embedded systems using the SmartFusion2 SoC FPGA devices. This starter kit is an ideal platform for engineers and developers who are looking to tap into the power of System-on-Chip (SoC) for advanced projects requiring a mix of intelligent hardware customization and software design.

Key Features

  • SmartFusion2 SoC FPGA: Integrates a reliable FPGA fabric with a high-performance ARM® Cortex™-M3 processor, delivering a robust and flexible system backbone for complex applications.
  • On-board Resources: Equipped with a range of peripherals including Ethernet, USB, and a variety of I/O interfaces, this kit provides a rich set of hardware features to experiment with.
  • Expandability: The SF2-STARTER-KIT-ES-2 includes expansion headers compatible with numerous daughter cards and shields, enabling users to add custom functionality and adapt the kit to specific project requirements.
  • Development Tools: Comes with access to Microchip's comprehensive suite of development tools, software libraries, and IP cores, significantly reducing development time and complexity.
  • Pre-loaded Demonstration: A pre-programmed demo is available out of the box, allowing immediate exploration of the kit's capabilities and providing a starting point for custom development.

Applications

The SF2-STARTER-KIT-ES-2 is versatile and can be used in a variety of applications, including industrial control, automotive, communication systems, and Internet of Things (IoT) devices. Its ability to handle mixed-signal processing tasks makes it particularly useful for projects that require a combination of analog and digital functionalities.

What's Included

  • SmartFusion2 SoC FPGA Starter Kit Board
  • USB A to Mini-B cable for programming and UART
  • Ethernet cable for networking applications
  • Quick start guide and documentation

Whether you're a seasoned hardware engineer or a software developer looking to dive into hardware design, the SF2-STARTER-KIT-ES-2 from Microchip Technology provides a solid foundation for your next innovation.

You May Also Be Interested in

Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO3D EVAL9400 / LCMXO3D series FPGA Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGLOO 2
Lowest to $168.8060
Lattice Semiconductor Corporation
BOARD BREAKOUT ISPMACH 4256ZE / LC4256ZE-5TN144C series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Lowest to $196.6676
Amd
KIT EVAL VIRTEX FPGA VCU108
Lowest to $18,181.8182
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46621 / SLG46621 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46140 / SLG46140 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess