EN
  • EN
  • DE

SG117AK

Part No SG117AK
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A TO204AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-204AD (TO-3)
Manufacturer Microchip Technology
Series Military, MIL-STD-883
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-204AD (TO-3)
Family Name SG117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1259-1011-MIL, 1259-1011, 1259-1011-MILINACTIVE
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933327-SG117AK
Ultra Librarian 3D Model Ultra Librarian SG117AK CAD Model

Description

Microchip Technology SG117AK Product Overview

The SG117AK from Microchip Technology is a high-performance, precision voltage regulator designed to offer stable and reliable power supply in a variety of applications. This regulator is part of Microchip's extensive range of power management solutions, catering to the needs of both simple and complex electronic systems.

Key Features

  • Output Voltage: The SG117AK provides a fixed output voltage, ensuring a consistent power supply for sensitive electronic components.
  • High Current Capability: It is capable of delivering up to 1.5A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout feature enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature rises, ensuring long-term reliability.
  • Short Circuit Protection: In the event of a short circuit, the regulator automatically shuts down to protect both the regulator and the connected components.
  • Adjustable Output: Although the device typically provides a fixed output, it also offers the flexibility to adjust the output voltage to meet specific requirements using external resistors.

Applications

The SG117AK is versatile and can be used in a broad spectrum of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery chargers
  • Power management for consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

As with all Microchip products, the SG117AK is manufactured to the highest quality standards, ensuring performance and durability in even the most demanding conditions. Its robust design is intended to provide a reliable power source, contributing to the overall stability and longevity of the end application.

Whether you're developing a new project or upgrading an existing one, the SG117AK voltage regulator is an excellent choice for a wide range of power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess