EN
  • EN
  • DE

SG120-05IG/883B

Part No SG120-05IG/883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Neg -5V 1.5A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-257
Max Input Voltage -35 V
Max Operating Temperature 125 °C
Max Output Current 1.5 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Type Fixed
Output Voltage -5 V
Packaging Bulk
Polarity Negative
Quiescent Current 2 mA
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1201474-SG120-05IG/883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG120-05IG/883B CAD Model

Description

The SG120-05IG/883B is a high-performance voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications requiring stable and reliable voltage regulation, particularly in demanding military and aerospace environments where performance and durability are of utmost importance.

Key Features

  • Output Voltage: The SG120-05IG/883B provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Reliability: This product is built to meet stringent quality standards, making it suitable for mission-critical applications where failure is not an option.
  • Temperature Range: It operates effectively over a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Radiation Hardened: The device is designed to withstand radiation effects, making it ideal for space and high-altitude applications.
  • Package Type: The regulator comes in a robust package that provides excellent thermal characteristics and is designed for easy integration into a variety of circuit designs.

Applications

The SG120-05IG/883B is well-suited for use in a range of applications where precision voltage regulation is critical. Its high reliability and durability make it an excellent choice for:

  • Military equipment
  • Aerospace systems
  • Satellite and space technology
  • High-reliability computing
  • Communications infrastructure

Technical Specifications

The technical specifications of the SG120-05IG/883B include a maximum output current, line and load regulation characteristics, and protection features such as over-temperature and over-current protection. Detailed datasheets and technical documentation are available for engineers and designers to ensure proper integration into their projects.

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The SG120-05IG/883B is backed by Microchip's customer service and technical support, ensuring that customers receive the assistance they need for a successful implementation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess