EN
  • EN
  • DE

SG137AT-DESC

Part No SG137AT-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 500MA TO39  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -36V
Voltage - Output (Min/Fixed) -1.25V
Voltage - Output (Max) -36V
Current - Output 500mA
PSRR 66dB ~ 80dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number SG137
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 7703406XA,1259-1027-MIL,1259-1027,SG137ATDESC
Standard Package 50
Win Source Part Number 1232560-SG137AT-DESC
Ultra Librarian 3D Model Ultra Librarian SG137AT-DESC CAD Model

Description

The SG137AT-DESC is a versatile and high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of a wide range of applications in the electronics industry, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Precision Voltage Regulation: The SG137AT-DESC offers precise voltage regulation, ensuring stable and reliable operation for sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage feature, it is highly efficient for systems that require a stable power supply with minimal voltage overhead.
  • High Current Capability: This product is capable of delivering high currents, making it suitable for demanding applications that require robust power delivery.
  • Thermal Protection: It includes built-in thermal protection to safeguard against overheating, enhancing the durability and longevity of both the regulator and the overall system.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different use cases.

Applications

The SG137AT-DESC is engineered to be adaptable, and its use cases span various sectors. Its precise voltage regulation and high current capability make it an ideal choice for power management tasks in:

  • Automotive control systems
  • Industrial automation and robotics
  • Telecommunication infrastructure
  • Consumer electronics such as gaming consoles and computer peripherals

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SG137AT-DESC is no exception, as it is manufactured with state-of-the-art technology and rigorous testing protocols to ensure it performs under the most demanding conditions.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the SG137AT-DESC into their projects. Microchip's dedicated support team is also available to assist with any technical inquiries, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess